Panasonic Relays - Power Relays, Over 2 Amps DK2A-12V

Description
Win Source Part Number: 1019523-DK2A-12V Category: Relays>Power Relays, Over 2 Amps Series: DK Termination Style: PC Pin Package: Box Contact Form: DPST-NO (2 Form A) Contact Material: Silver Nickel (AgNi) Standard Package: 50 Coil Resistance: 720 Ohms Coil Current: 16.7 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 8 A Switching Voltage: 250VAC, 125VDC - Max Release Time: 8 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1599-NDR,255-159 9,AW3023,DK2A12V Base Product Number: DK2A
Request a Quote Datasheet
Description
Win Source Part Number: 1019523-DK2A-12V Category: Relays>Power Relays, Over 2 Amps Series: DK Termination Style: PC Pin Package: Box Contact Form: DPST-NO (2 Form A) Contact Material: Silver Nickel (AgNi) Standard Package: 50 Coil Resistance: 720 Ohms Coil Current: 16.7 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 8 A Switching Voltage: 250VAC, 125VDC - Max Release Time: 8 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1599-NDR,255-159 9,AW3023,DK2A12V Base Product Number: DK2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1019523-DK2A-12V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1019523-DK2A-12V
Relays - Power Relays, Over 2 Amps 1019523-DK2A-12V
Win Source Part Number: 1019523-DK2A-12V Category: Relays>Power Relays, Over 2 Amps Series: DK Termination Style: PC Pin Package: Box Contact Form: DPST-NO (2 Form A) Contact Material: Silver Nickel (AgNi) Standard Package: 50 Coil Resistance: 720 Ohms Coil Current: 16.7 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 8 A Switching Voltage: 250VAC, 125VDC - Max Release Time: 8 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1599-NDR,255-159 9,AW3023,DK2A12V Base Product Number: DK2A

Win Source Part Number: 1019523-DK2A-12V
Category: Relays>Power Relays, Over 2 Amps
Series: DK
Termination Style: PC Pin
Package: Box
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Nickel (AgNi)
Standard Package: 50
Coil Resistance: 720 Ohms
Coil Current: 16.7 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 8 A
Switching Voltage: 250VAC, 125VDC - Max
Release Time: 8 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: 255-1599-NDR,255-1599,AW3023,DK2A12V
Base Product Number: DK2A

Buy Now Datasheet
Power Relays - 2474305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474305
Power Relays 2474305
Panasonic DK2A-12V Non-Latching Relay

Panasonic DK2A-12V Non-Latching Relay

Supplier's Site
Power Relays - 2474306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474306
Power Relays 2474306
Panasonic DK2A-12V Non-Latching Relay

Panasonic DK2A-12V Non-Latching Relay

Supplier's Site
Relays - Power Relays, Over 2 Amps - DK2A-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DK2A-12V
Relays - Power Relays, Over 2 Amps DK2A-12V
RELAY GEN PURPOSE DPST 8A 12V

RELAY GEN PURPOSE DPST 8A 12V

Supplier's Site
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt - 70158308 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt
70158308
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt 70158308
Miniature Power Relay, PC Board Mounting Type, 200 mW (Nom.) Power Rating Large capacity in small size: 10 A 250 V AC (1a) High sensitivity: 200 mW nominal operating power High breakdown voltage 4,000 Vrms between contacts and coil 1,000 Vrms between open contacts meeting FCC part 68 Sealed construction Switching power supply, home appliances, output relays for programmable logic controllers, temperature controllers, timers applications.

Miniature Power Relay, PC Board Mounting Type, 200 mW (Nom.) Power Rating

  • Large capacity in small size: 10 A 250 V AC (1a)
  • High sensitivity: 200 mW nominal operating power
  • High breakdown voltage 4,000 Vrms between contacts and coil 1,000 Vrms between open contacts meeting FCC part 68
  • Sealed construction
    Switching power supply, home appliances, output relays for programmable logic controllers, temperature controllers, timers applications.
Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
DK2A-12V
General Purpose Relays DK2A-12V
General Purpose Relays 8A 12VDC DPST-NO PCB

General Purpose Relays 8A 12VDC DPST-NO PCB

Buy Now Datasheet
General Purpose Relay, Dk Series, Power, Non Latching, Dpst-No, 12 Vdc, 8 A Rohs Compliant Panasonic - 58M4979 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Dk Series, Power, Non Latching, Dpst-No, 12 Vdc, 8 A Rohs Compliant Panasonic
58M4979
General Purpose Relay, Dk Series, Power, Non Latching, Dpst-No, 12 Vdc, 8 A Rohs Compliant Panasonic 58M4979
General Purpose Relay, DK Series, Power, Non Latching, DPST-NO, 12 VDC, 8 A RoHS Compliant: Yes

General Purpose Relay, DK Series, Power, Non Latching, DPST-NO, 12 VDC, 8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1019523-DK2A-12V 2474305 DK2A-12V 70158308 DK2A-12V 58M4979
Product Name Relays - Power Relays, Over 2 Amps Power Relays Relays - Power Relays, Over 2 Amps Relay;E-Mech;Power;DPST-NO;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt General Purpose Relays General Purpose Relay, Dk Series, Power, Non Latching, Dpst-No, 12 Vdc, 8 A Rohs Compliant Panasonic
Resistance 720 ohms
Mounting PCBoard; Through Hole Through Hole PCBoard
Features Latching Latching
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relay module - 2042-3024 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Relays -Power Relays, Over 2 Amps -  - Win Source Electronics
Specs
Mounting PCBoard
View Details
3 suppliers
Type 26.08 - Step relay 10A - 260880120000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 2
View Details