Panasonic Relays - Power Relays, Over 2 Amps DK1A1B-L2-24V

Description
Win Source Part Number: 1055291-DK1A1B-L2-24 V Category: Relays>Power Relays, Over 2 Amps Series: DK Termination Style: PC Pin Package: Tube Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Material: Silver Nickel (AgNi) Standard Package: 50 Coil Resistance: 2.88 kOhms Coil Current: 8.3 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 24VDC Contact Rating (Current): 8 A Switching Voltage: 250VAC, 125VDC - Max Release Time: 8 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 65°C Alternative Parts (Cross-Reference): DK2A-24V; DK1A1B-24V; DE1A1B-L2-24V; 8-1393224-2; 2-1393224-8; 1461247-3DK1A1B-L2-- 24V; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16.8 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: DK1A1B-L2-24V-NDR,25 5-2190,DK1A1BL224V,D K1A1B-L2-24V-ND Base Product Number: DK1A
Request a Quote Datasheet
Description
Win Source Part Number: 1055291-DK1A1B-L2-24 V Category: Relays>Power Relays, Over 2 Amps Series: DK Termination Style: PC Pin Package: Tube Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Material: Silver Nickel (AgNi) Standard Package: 50 Coil Resistance: 2.88 kOhms Coil Current: 8.3 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 24VDC Contact Rating (Current): 8 A Switching Voltage: 250VAC, 125VDC - Max Release Time: 8 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 65°C Alternative Parts (Cross-Reference): DK2A-24V; DK1A1B-24V; DE1A1B-L2-24V; 8-1393224-2; 2-1393224-8; 1461247-3DK1A1B-L2-- 24V; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16.8 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: DK1A1B-L2-24V-NDR,25 5-2190,DK1A1BL224V,D K1A1B-L2-24V-ND Base Product Number: DK1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1055291-DK1A1B-L2-24V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1055291-DK1A1B-L2-24V
Relays - Power Relays, Over 2 Amps 1055291-DK1A1B-L2-24V
Win Source Part Number: 1055291-DK1A1B-L2-24 V Category: Relays>Power Relays, Over 2 Amps Series: DK Termination Style: PC Pin Package: Tube Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Material: Silver Nickel (AgNi) Standard Package: 50 Coil Resistance: 2.88 kOhms Coil Current: 8.3 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 24VDC Contact Rating (Current): 8 A Switching Voltage: 250VAC, 125VDC - Max Release Time: 8 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 65°C Alternative Parts (Cross-Reference): DK2A-24V; DK1A1B-24V; DE1A1B-L2-24V; 8-1393224-2; 2-1393224-8; 1461247-3DK1A1B-L2-- 24V; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16.8 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: DK1A1B-L2-24V-NDR,25 5-2190,DK1A1BL224V,D K1A1B-L2-24V-ND Base Product Number: DK1A

Win Source Part Number: 1055291-DK1A1B-L2-24V
Category: Relays>Power Relays, Over 2 Amps
Series: DK
Termination Style: PC Pin
Package: Tube
Contact Form: DPST-NO/NC (1 Form A, 1 Form B)
Contact Material: Silver Nickel (AgNi)
Standard Package: 50
Coil Resistance: 2.88 kOhms
Coil Current: 8.3 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 24VDC
Contact Rating (Current): 8 A
Switching Voltage: 250VAC, 125VDC - Max
Release Time: 8 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 65°C
Alternative Parts (Cross-Reference): DK2A-24V; DK1A1B-24V; DE1A1B-L2-24V; 8-1393224-2; 2-1393224-8; 1461247-3DK1A1B-L2--24V;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16.8 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: DK1A1B-L2-24V-NDR,255-2190,DK1A1BL224V,DK1A1B-L2-24V-ND
Base Product Number: DK1A

Buy Now Datasheet
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 10C5622 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
10C5622
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 10C5622
RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:8A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:8A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - DK1A1B-L2-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DK1A1B-L2-24V
Relays - Power Relays, Over 2 Amps DK1A1B-L2-24V
RELAY GEN PURPOSE DPST 8A 24V

RELAY GEN PURPOSE DPST 8A 24V

Supplier's Site
Relay;E-Mech;Power;SPST-NO, SPST-NC;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC - 70158345 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPST-NO, SPST-NC;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC
70158345
Relay;E-Mech;Power;SPST-NO, SPST-NC;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC 70158345
DK Series 10 A Miniature Power Relays Large capacity in small size: 10 A 250 V AC (1a) High sensitivity: 200 mW nominal operating power The current rating is 10 A.

DK Series 10 A Miniature Power Relays

  • Large capacity in small size: 10 A 250 V AC (1a)
  • High sensitivity: 200 mW nominal operating power
    The current rating is 10 A.
Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1055291-DK1A1B-L2-24V 10C5622 DK1A1B-L2-24V 70158345
Product Name Relays - Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps Relay;E-Mech;Power;SPST-NO, SPST-NC;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC
Resistance 2880 ohms 2880 ohms
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole PCBoard
Features Latching
Poles Single Pole (SP) Double Pole (DP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details