Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966700-DK1A1B-L-3V
Packaging: Bulk
Termination: PC Pins
Contact Material: Gold, Silver
Length: 20 mm
Coil Resistance: 90 Ω
Coil Current: 33.3 mA
Contact Current Rating: 8 A
Operate Time: 10 ms
Coil Type: Latching
Width: 15 mm
Categories: Signal Relays,Up to 2 Amps
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 65 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Throw Configuration: SPST
Coil Voltage (DC): 3 V
Power Consumption: 100 mW
Switching Current: 8 A
Switching Capacity: 2 kW
Panasonic DK1A1B-L-3V Power Relay
Panasonic DK1A1B-L-3V Power Relay
General Purpose Relay, DK Series, Power, Latching Single Coil, SPST-NO, SPST-NC, 3 VDC, 8 A RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 966700-DK1A1B-L-3V | 6996017 | 92T1078 |
| Product Name | Signal Relays, Up to 2 Amps - DK1A1B-L-3V | Power Relays | General Purpose Relay, Dk Series, Power, Latching Single Coil, Spst-No, Spst-Nc, 3 Vdc, 8 A Rohs Compliant Panasonic |
| Mounting | PCBoard; Through Hole | PCBoard; Pcb mount | |
| Approvals | RoHS | RoHS | RoHS |
| DC Coil Voltage | 3 volts | ||
| Resistance | 90 ohms |