Panasonic Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic DK1A1B-5V

Description
RELAY, 1NO, 1NC, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O, SPST-NC; Coil Voltage:5VDC; Contact Current:8A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, 1NO, 1NC, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O, SPST-NC; Coil Voltage:5VDC; Contact Current:8A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 91B5506 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
91B5506
Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 91B5506
RELAY, 1NO, 1NC, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O, SPST-NC; Coil Voltage:5VDC; Contact Current:8A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, 1NO, 1NC, 250VAC, 30VDC, 8A; Contact Configuration:SPST-NO, SPST-NC; Coil Voltage:5VDC; Contact Current:8A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - DK1A1B-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DK1A1B-5V
Relays - Power Relays, Over 2 Amps DK1A1B-5V
RELAY GEN PURPOSE DPST 8A 5V

RELAY GEN PURPOSE DPST 8A 5V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
DK1A1B-5V
General Purpose Relays DK1A1B-5V
General Purpose Relays 8A 5VDC DPST-NO/NC

General Purpose Relays 8A 5VDC DPST-NO/NC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 91B5506 DK1A1B-5V DK1A1B-5V
Product Name Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Features Latching
Poles Single Pole (SP) Double Pole (DP)
Throw Single Throw Single Throw
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products