Panasonic Power Relays, Over 2 Amps - DK1A1B-24V DK1A1B-24V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 812694-DK1A1B-24V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Material: Silver Nickel (AgNi) Coil Resistance: 2.88 kOhms Coil Current: 8.3mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 8A Switching Voltage: 250VAC, 125VDC - Max Release Time: 8ms Seal Rating: Sealed - Fully Temperature Range - Operating: -40°C ~ 65°C Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 812694-DK1A1B-24V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Material: Silver Nickel (AgNi) Coil Resistance: 2.88 kOhms Coil Current: 8.3mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 8A Switching Voltage: 250VAC, 125VDC - Max Release Time: 8ms Seal Rating: Sealed - Fully Temperature Range - Operating: -40°C ~ 65°C Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - DK1A1B-24V - 812694-DK1A1B-24V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DK1A1B-24V
812694-DK1A1B-24V
Power Relays, Over 2 Amps - DK1A1B-24V 812694-DK1A1B-24V
Manufacturer: Panasonic Electric Works Win Source Part Number: 812694-DK1A1B-24V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Material: Silver Nickel (AgNi) Coil Resistance: 2.88 kOhms Coil Current: 8.3mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 8A Switching Voltage: 250VAC, 125VDC - Max Release Time: 8ms Seal Rating: Sealed - Fully Temperature Range - Operating: -40°C ~ 65°C Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 812694-DK1A1B-24V
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPST-NO/NC (1 Form A, 1 Form B)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 2.88 kOhms
Coil Current: 8.3mA
Operate Time: 10ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 8A
Switching Voltage: 250VAC, 125VDC - Max
Release Time: 8ms
Seal Rating: Sealed - Fully
Temperature Range - Operating: -40°C ~ 65°C
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 2.4 VDC

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
DK1A1B-24V
General Purpose Relays DK1A1B-24V
General Purpose Relays 8A 24VDC DPST-NO/NC

General Purpose Relays 8A 24VDC DPST-NO/NC

Buy Now Datasheet
Power Relay, Spst-No/nc, 24Vdc, 10A, Pcb; Contact Configuration Panasonic - 92B0031 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No/nc, 24Vdc, 10A, Pcb; Contact Configuration Panasonic
92B0031
Power Relay, Spst-No/nc, 24Vdc, 10A, Pcb; Contact Configuration Panasonic 92B0031
POWER RELAY, SPST-NO/NC, 24VDC, 10A, PCB; Contact Configuration:SPST-N O, SPST-NC; Coil Voltage:24VDC; Contact Current:8A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

POWER RELAY, SPST-NO/NC, 24VDC, 10A, PCB; Contact Configuration:SPST-NO, SPST-NC; Coil Voltage:24VDC; Contact Current:8A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site
General Purpose Relay, Dk Series, Power, Non Latching, Spst-No, Spst-Nc, 24 Vdc, 8 A Rohs Compliant Panasonic - 92T1080 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Dk Series, Power, Non Latching, Spst-No, Spst-Nc, 24 Vdc, 8 A Rohs Compliant Panasonic
92T1080
General Purpose Relay, Dk Series, Power, Non Latching, Spst-No, Spst-Nc, 24 Vdc, 8 A Rohs Compliant Panasonic 92T1080
General Purpose Relay, DK Series, Power, Non Latching, SPST-NO, SPST-NC, 24 VDC, 8 A RoHS Compliant: Yes

General Purpose Relay, DK Series, Power, Non Latching, SPST-NO, SPST-NC, 24 VDC, 8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - DK1A1B-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DK1A1B-24V
Relays - Power Relays, Over 2 Amps DK1A1B-24V
RELAY GEN PURPOSE DPST 8A 24V

RELAY GEN PURPOSE DPST 8A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 812694-DK1A1B-24V DK1A1B-24V 92B0031 92T1080 DK1A1B-24V
Product Name Power Relays, Over 2 Amps - DK1A1B-24V General Purpose Relays Power Relay, Spst-No/nc, 24Vdc, 10A, Pcb; Contact Configuration Panasonic General Purpose Relay, Dk Series, Power, Non Latching, Spst-No, Spst-Nc, 24 Vdc, 8 A Rohs Compliant Panasonic Relays - Power Relays, Over 2 Amps
Resistance 2880 ohms
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Relay Type General
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data