Panasonic Relay Socket, Spst-No, 10A; Socket Mounting Panasonic DK1A-PS

Description
RELAY SOCKET, SPST-NO, 10A; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:6Pins; Current Rating:10A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic DK & DY Series Relays RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, SPST-NO, 10A; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:6Pins; Current Rating:10A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic DK & DY Series Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, Spst-No, 10A; Socket Mounting Panasonic - 10C5612 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, Spst-No, 10A; Socket Mounting Panasonic
10C5612
Relay Socket, Spst-No, 10A; Socket Mounting Panasonic 10C5612
RELAY SOCKET, SPST-NO, 10A; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:6Pins; Current Rating:10A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic DK & DY Series Relays RoHS Compliant: Yes

RELAY SOCKET, SPST-NO, 10A; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:6Pins; Current Rating:10A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic DK & DY Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 10C5612
Product Name Relay Socket, Spst-No, 10A; Socket Mounting Panasonic
Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 6239692 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details