Panasonic Relays - Power Relays, Over 2 Amps DK1A-L2-5V-F

Description
RELAY GEN PURPOSE SPST 10A 5V
Datasheet
Description
RELAY GEN PURPOSE SPST 10A 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - DK1A-L2-5V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DK1A-L2-5V-F
Relays - Power Relays, Over 2 Amps DK1A-L2-5V-F
RELAY GEN PURPOSE SPST 10A 5V

RELAY GEN PURPOSE SPST 10A 5V

Supplier's Site
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic - 12N3660 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
12N3660
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic 12N3660
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:10A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:10A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 10A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;5 Pin - 70158394 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 10A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;5 Pin
70158394
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 10A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;5 Pin 70158394
Relay;E-Mech;Power;S PST-NO;Cur-Rtg 10A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;5 Pin

Relay;E-Mech;Power;SPST-NO;Cur-Rtg 10A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;5 Pin

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number DK1A-L2-5V-F 12N3660 70158394
Product Name Relays - Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic Relay;E-Mech;Power;SPST-NO;Cur-Rtg 10A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;5 Pin
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
DC Coil Voltage 5 volts 5 volts
Mounting Through Hole PCBoard; Through Hole PCBoard
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA11.1222 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details