Panasonic Power Relays, Over 2 Amps - DK1A-L2-3V DK1A-L2-3V

Description
Manufacturer: Panasonic Win Source Part Number: 868798-DK1A-L2-3V Series: DK Operating Temperature Range: -40°C ~ 65°C Features: General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 868798-DK1A-L2-3V Series: DK Operating Temperature Range: -40°C ~ 65°C Features: General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - DK1A-L2-3V - 868798-DK1A-L2-3V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DK1A-L2-3V
868798-DK1A-L2-3V
Power Relays, Over 2 Amps - DK1A-L2-3V 868798-DK1A-L2-3V
Manufacturer: Panasonic Win Source Part Number: 868798-DK1A-L2-3V Series: DK Operating Temperature Range: -40°C ~ 65°C Features: General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020

Manufacturer: Panasonic
Win Source Part Number: 868798-DK1A-L2-3V
Series: DK
Operating Temperature Range: -40°C ~ 65°C
Features: General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DK1A-L2-3V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DK1A-L2-3V
Relays - Power Relays, Over 2 Amps DK1A-L2-3V
RELAY GEN PURPOSE SPST 10A 3V

RELAY GEN PURPOSE SPST 10A 3V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 868798-DK1A-L2-3V DK1A-L2-3V
Product Name Power Relays, Over 2 Amps - DK1A-L2-3V Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2481958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 24 volts
View Details
Type 65.31 - Power relay 20A - 653181100000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, CSA, cRUus, ukca, VDE
Operating Temp -40 to 167 F (-40 to 75 C)
NO 1
View Details
2 suppliers
Relays - 1-1617041-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers