Panasonic DK1A-L2-12V-F Power Relay
Relay;E-Mech;Power;S
General Purpose Relay, DK Series, Power, Latching Dual Coil, SPST-NO, 12 VDC RoHS Compliant: Yes
General Purpose Relays 10A 12VDC SPST 2 COIL LATCHING PCB
RELAY GEN PURPOSE SPST 10A 12V
| RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1739216 | 70158392 | 92T1074 | DK1A-L2-12V-F | DK1A-L2-12V-F |
| Product Name | Power Relays | Relay;E-Mech;Power;SPST-NO;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;5 Pin | General Purpose Relay, Dk Series, Power, Latching Dual Coil, Spst-No, 12 Vdc Rohs Compliant Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | ||
| Approvals | RoHS | UL, CSA, VDE, TUV | RoHS | RoHS | |
| Operating Temp | -40 F (-40 C) | ||||
| Throw | Single Throw | Single Throw |