RELAY GEN PURPOSE SPST 10A 12V
General Purpose Relays 1 Form A 12VDC 10A 250VAC
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | DK1A-L-12V-F | DK1A-L-12V-F |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | |
| Throw | Single Throw | |
| DC Coil Voltage | 12 volts | 12 volts |
| Mounting | Through Hole |