POWER RELAY, SPST-NO. 9VDC, 10A, PCB; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 10A 9V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | 11N4471 | DK1A-9V-F |
| Product Name | Power Relay, Spst-No. 9Vdc, 10A, Pcb; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Features | Latching |