Panasonic DK1A-5V-F Power Relay
General Purpose Relays 10A 5VDC SPST PCB
POWER RELAY, SPST-NO, 5VDC, 10A PC BOARD; Contact Configuration:SPST-N
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 10A 5V
Relay;E-Mech;Power;S
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 8718226 | DK1A-5V-F | 27K6707 | DK1A-5V-F | 70158391 |
| Product Name | Power Relays | General Purpose Relays | Power Relay, Spst-No, 5Vdc, 10A Pc Board; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Power;SPST-NO;Cur-Rtg 10A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;4 Pin |
| Approvals | RoHS | RoHS | RoHS | UL, CSA, VDE, TUV | |
| Operating Temp | -40 F (-40 C) | ||||
| Relay Type | General | ||||
| DC Coil Voltage | 5 volts | 5 volts | 5 volts | ||
| Features | Latching |