RELAY GEN PURPOSE SPST 10A 24V
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N
Relay;E-Mech;Power;S
General Purpose Relays 10A 24VDC SPST-NO SEALED
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | DK1A-24V-F | 27K6706 | 70158390 | DK1A-24V-F |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic | Relay;E-Mech;Power;SPST-NO;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;PCB Mnt | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | |
| Mounting | Through Hole | PCBoard; Through Hole | PCBoard | |
| Features | Latching |