Zener Diode, 6.2V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DE3S062D0L from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.15W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 6.2V, 0.15W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DE3S062D0L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1339152-DE3S062D0L
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 4V
Voltage - Breakdown (Min): 5.89V
Power Line Protection: No
Capacitance @ Frequency: 55pF @ 1MHz
Mounting Type: Surface Mount
Package / Case: SC-89, SOT-490
Supplier Device Package: SSMini3-F3-B
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panasonic Electronic Components
Base Product Number: DE3S062
TVS DIODE 4VWM SSMINI3-F3-B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-DE3S062D0L | 1339152-DE3S062D0L | DE3S062D0L |
| Product Name | Zener 6.2V 0.15W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | Tape and Reel | SC-89, SOT-490 | SSMini3-F3-B |
| RoHS Compliant | RoHS | ||
| VZ | 6.51 volts | ||
| PD | 150 milliwatts |