Win Source Part Number: 967792-DE2S06200L
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 4V
Voltage - Breakdown (Min): 5.89V
Power Line Protection: No
Capacitance @ Frequency: 55pF @ 1MHz
Package / Case: SC-79, SOD-523
Supplier Device Package: SSMini2-F5-B
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panasonic Electronic Components
Other Names: DE2S06200LCT,DE2S062
Base Product Number: DE2S062
Zener Diode, 6.2V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DE2S06200L from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.15W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 6.2V, 0.15W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DE2S06200L can be used for catalog matching and distributor lookup.
TVS DIODE 4VWM SSMINI2-F5-B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 967792-DE2S06200L | 144-DE2S06200L | DE2S06200L | DE2S06200L |
| Product Name | Circuit Protection - TVS - Diodes | Zener 6.2V 0.15W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-523; SC-79, SOD-523 | Tape and Reel | SOD-523; SC-79, SOD-523 | SSMini2-F5-B |
| VBR | 5.89 volts | 5.89 volts | 5.89 volts | |
| CT | 55 pF | |||
| Tj | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |