Win Source Part Number: 1174712-DE1A1B-L2-12
Category: Relays>Power Relays, Over 2 Amps
Series: DE
Termination Style: PC Pin
Package: Tube
Contact Form: DPST-NO/NC (1 Form A, 1 Form B)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 20
Coil Resistance: 720 Ohms
Coil Current: 16.7 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 12VDC
Contact Rating (Current): 8 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 5 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): DE1A1BL212V;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 8.4 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: DE1A1BL212V,255-4039
Base Product Number: DE1A
POWER RELAY, SPST-NO/-NC, 12VDC, 8A, PCB; Contact Configuration:DPST-N
RELAY GEN PURPOSE DPST 8A 12V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1174712-DE1A1B-L2-12V | 10C5541 | DE1A1B-L2-12V |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No/-Nc, 12Vdc, 8A, Pcb; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Resistance | 720 ohms | ||
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole |
| Features | Latching |