Panasonic General Purpose Relays DE1A1B-L-4.5V

Description
General Purpose Relays 1COIL LATCH 4.5VDC PCB, RELAY POWER
Datasheet
Description
General Purpose Relays 1COIL LATCH 4.5VDC PCB, RELAY POWER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
DE1A1B-L-4.5V
General Purpose Relays DE1A1B-L-4.5V
General Purpose Relays 1COIL LATCH 4.5VDC PCB, RELAY POWER

General Purpose Relays 1COIL LATCH 4.5VDC PCB, RELAY POWER

Buy Now Datasheet
Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 92T1059 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
92T1059
Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 92T1059
RELAY, 1NO, 1NC, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O, SPST-NC; Coil Voltage:4.5VDC; Contact Current:8A; Product Range:DE Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC; RoHS Compliant: Yes

RELAY, 1NO, 1NC, 250VAC, 30VDC, 8A; Contact Configuration:SPST-NO, SPST-NC; Coil Voltage:4.5VDC; Contact Current:8A; Product Range:DE Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number DE1A1B-L-4.5V 92T1059
Product Name General Purpose Relays Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
Relay Type General
Approvals RoHS RoHS
Features Latching
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data