The DE1A1B-9V is a polarized, sealed, PCB-mount power relay with a 1-form-A and 1-form-B contact arrangement, rated for switching up to 8 A at 250 V AC or 30 V DC, and a nominal coil voltage of 9 V DC. It has a compact size of 12.5 mm × 25 mm × 12.5 mm and consumes 200 mW at nominal voltage. The relay complies with VDE0700, VDE0631, UL, and C-UL safety standards, with an insulation resistance of at least 1000 MΩ and a dielectric strength of 5000 Vrms between contact and coil. Operating and release times are maximum 10 ms and 5 ms respectively, with a mechanical life of at least 10^7 operations. The ambient temperature range for operation is -40°C to +60°C.
General Purpose Relays 9VDC 200MW PCB RELAY POWER
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | DE1A1B-9V |
| Product Name | General Purpose Relays |
| Relay Type | General |