The DE1A-L2-6V is a 2-coil latching polarized power relay with a 1 Form A contact arrangement, rated for 6V DC coil operation. It has a sealed, compact body measuring 12.5 × 25 × 12.5 mm, with 8 mm clearance and creepage between coil and contacts. The relay operates with 200 mW nominal coil power and is RoHS compliant. It meets UL, C-UL, and VDE safety standards, with a maximum switching capacity of 10A at 250V AC or 30V DC. Contact resistance is initially no more than 30 mΩ, using AgSnO2 contacts. Electrical life is rated for a minimum of 1×10⁵ operations under resistive load. It supports ambient temperatures from −40°C to +70°C and has a typical unit weight of 7 g.
General Purpose Relays 2COIL LATCH 6VDC PCB RELAY POWER
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | DE1A-L2-6V |
| Product Name | General Purpose Relays |
| Relay Type | General |