Panasonic Relays - Power Relays, Over 2 Amps DE1A-L2-5V

Description
Win Source Part Number: 1164428-DE1A-L2-5V Category: Relays>Power Relays, Over 2 Amps Series: DE Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 125 Ohms Coil Current: 40 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 5VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): DE1AL25V; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.5 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-4034-5,DE1A-L2-5 V-ND,DE1AL25V Base Product Number: DE1A
Request a Quote Datasheet
Description
Win Source Part Number: 1164428-DE1A-L2-5V Category: Relays>Power Relays, Over 2 Amps Series: DE Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 125 Ohms Coil Current: 40 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 5VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): DE1AL25V; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.5 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-4034-5,DE1A-L2-5 V-ND,DE1AL25V Base Product Number: DE1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1164428-DE1A-L2-5V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1164428-DE1A-L2-5V
Relays - Power Relays, Over 2 Amps 1164428-DE1A-L2-5V
Win Source Part Number: 1164428-DE1A-L2-5V Category: Relays>Power Relays, Over 2 Amps Series: DE Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 125 Ohms Coil Current: 40 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 5VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): DE1AL25V; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.5 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-4034-5,DE1A-L2-5 V-ND,DE1AL25V Base Product Number: DE1A

Win Source Part Number: 1164428-DE1A-L2-5V
Category: Relays>Power Relays, Over 2 Amps
Series: DE
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 20
Coil Resistance: 125 Ohms
Coil Current: 40 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 5VDC
Contact Rating (Current): 10 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 5 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): DE1AL25V;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.5 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: 255-4034-5,DE1A-L2-5V-ND,DE1AL25V
Base Product Number: DE1A

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DE1A-L2-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DE1A-L2-5V
Relays - Power Relays, Over 2 Amps DE1A-L2-5V
RELAY GEN PURPOSE SPST 10A 5V

RELAY GEN PURPOSE SPST 10A 5V

Supplier's Site
De Relay Panasonic - 10C5523 - Newark, An Avnet Company
Chicago, IL, United States
De Relay Panasonic
10C5523
De Relay Panasonic 10C5523
DE Relay

DE Relay

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1164428-DE1A-L2-5V DE1A-L2-5V 10C5523
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps De Relay Panasonic
Resistance 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 286-352/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details