General Purpose Relays 1 Form A 12VDC Powe Relay Polar 10A
RELAY GEN PURPOSE SPST 10A 12V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 10C5512 | DE1A-L-12V | DE1A-L-12V |
| Product Name | De Relay Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 12 volts | 12 volts |