RELAY GEN PURPOSE SPST 10A 4.5V
General Purpose Relays 1 Form A 4.5VDC Powe Relay Polar 10A
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | DE1A-4.5V | DE1A-4.5V |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | |
| Throw | Single Throw | |
| DC Coil Voltage | 4.5 volts |