Panasonic Power Relays, Over 2 Amps - DE1A-24V DE1A-24V

Description
Manufacturer: Panasonic Win Source Part Number: 868312-DE1A-24V Series: DE Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: DE1A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-4037-5, DE1A-24V-ND, DE1A24V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 868312-DE1A-24V Series: DE Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: DE1A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-4037-5, DE1A-24V-ND, DE1A24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - DE1A-24V - 868312-DE1A-24V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DE1A-24V
868312-DE1A-24V
Power Relays, Over 2 Amps - DE1A-24V 868312-DE1A-24V
Manufacturer: Panasonic Win Source Part Number: 868312-DE1A-24V Series: DE Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: DE1A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-4037-5, DE1A-24V-ND, DE1A24V

Manufacturer: Panasonic
Win Source Part Number: 868312-DE1A-24V
Series: DE
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: DE1A
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-4037-5, DE1A-24V-ND, DE1A24V

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DE1A-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DE1A-24V
Relays - Power Relays, Over 2 Amps DE1A-24V
RELAY GEN PURPOSE SPST 10A 24V

RELAY GEN PURPOSE SPST 10A 24V

Supplier's Site
De Relay Panasonic - 10C5527 - Newark, An Avnet Company
Chicago, IL, United States
De Relay Panasonic
10C5527
De Relay Panasonic 10C5527
DE Relay

DE Relay

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 868312-DE1A-24V DE1A-24V 10C5527
Product Name Power Relays, Over 2 Amps - DE1A-24V Relays - Power Relays, Over 2 Amps De Relay Panasonic
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products