Panasonic Zener 6.2V 0.2W TVS Protection Diode DD3X062J0L

Description
Zener Diode, 6.2V V(Z), 4.84%, 0.2W, Silicon, Unidirectional, HALOGEN FREE, MINI3-G3-B, 3 PIN Product overview: DD3X062J0L from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.2W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 6.2V, 0.2W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DD3X062J0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 6.2V V(Z), 4.84%, 0.2W, Silicon, Unidirectional, HALOGEN FREE, MINI3-G3-B, 3 PIN Product overview: DD3X062J0L from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.2W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 6.2V, 0.2W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DD3X062J0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 6.2V 0.2W TVS Protection Diode
144-DD3X062J0L
Zener 6.2V 0.2W TVS Protection Diode 144-DD3X062J0L
Zener Diode, 6.2V V(Z), 4.84%, 0.2W, Silicon, Unidirectional, HALOGEN FREE, MINI3-G3-B, 3 PIN Product overview: DD3X062J0L from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.2W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 6.2V, 0.2W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DD3X062J0L can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 4.84%, 0.2W, Silicon, Unidirectional, HALOGEN FREE, MINI3-G3-B, 3 PIN Product overview: DD3X062J0L from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.2W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 6.2V, 0.2W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DD3X062J0L can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1341031-DD3X062J0L - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1341031-DD3X062J0L
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1341031-DD3X062J0L
Win Source Part Number: 1341031-DD3X062J0L Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 5.5V Voltage - Breakdown (Min): 5.9V Power Line Protection: No Capacitance @ Frequency: 10pF @ 1MHz Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: Mini3-G3-B Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panasonic Electronic Components

Win Source Part Number: 1341031-DD3X062J0L
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5.5V
Voltage - Breakdown (Min): 5.9V
Power Line Protection: No
Capacitance @ Frequency: 10pF @ 1MHz
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: Mini3-G3-B
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panasonic Electronic Components

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DD3X062J0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DD3X062J0L
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DD3X062J0L
TVS DIODE 5.5VWM MINI3-G3-B

TVS DIODE 5.5VWM MINI3-G3-B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-DD3X062J0L 1341031-DD3X062J0L DD3X062J0L
Product Name Zener 6.2V 0.2W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package Tape and Reel TO-236-3, SC-59, SOT-23-3 MINI3-G3-B
RoHS Compliant RoHS
VZ 6.5 volts
ZZT 30 ohms
Unlock Full Specs
to access all available technical data