Panasonic Diodes, Rectifiers - Arrays - DB6J314K0R DB6J314K0R

Description
Manufacturer: Panasonic Win Source Part Number: 868250-DB6J314K0R Features: Diode Array 3 Independent Schottky 30 V 30mA (DC) Surface Mount 6-SMD, Flat Leads Speed: Small Signal =< 200mA (Io), Any Speed Package: 6-SMD, Flat Leads Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DB6J314 Categories: Discrete Semiconductor Products Case / Package: SMini6-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: DB6J314K0RCT, DB6J314K0RTR, DB6J314K0RDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 868250-DB6J314K0R Features: Diode Array 3 Independent Schottky 30 V 30mA (DC) Surface Mount 6-SMD, Flat Leads Speed: Small Signal =< 200mA (Io), Any Speed Package: 6-SMD, Flat Leads Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DB6J314 Categories: Discrete Semiconductor Products Case / Package: SMini6-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: DB6J314K0RCT, DB6J314K0RTR, DB6J314K0RDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DB6J314K0R - 868250-DB6J314K0R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DB6J314K0R
868250-DB6J314K0R
Diodes, Rectifiers - Arrays - DB6J314K0R 868250-DB6J314K0R
Manufacturer: Panasonic Win Source Part Number: 868250-DB6J314K0R Features: Diode Array 3 Independent Schottky 30 V 30mA (DC) Surface Mount 6-SMD, Flat Leads Speed: Small Signal =< 200mA (Io), Any Speed Package: 6-SMD, Flat Leads Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DB6J314 Categories: Discrete Semiconductor Products Case / Package: SMini6-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: DB6J314K0RCT, DB6J314K0RTR, DB6J314K0RDKR

Manufacturer: Panasonic
Win Source Part Number: 868250-DB6J314K0R
Features: Diode Array 3 Independent Schottky 30 V 30mA (DC) Surface Mount 6-SMD, Flat Leads
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 6-SMD, Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DB6J314
Categories: Discrete Semiconductor Products
Case / Package: SMini6-F3-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: DB6J314K0RCT, DB6J314K0RTR, DB6J314K0RDKR

Buy Now Datasheet
Diode and Rectifier - 286-DB6J314K0R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-DB6J314K0R
Diode and Rectifier 286-DB6J314K0R
Mixer Diode, L Band, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI6-F3-B, SC-113DB, 6 PIN Product overview: DB6J314K0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB6J314K0R can be used for catalog matching and distributor lookup.

Mixer Diode, L Band, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI6-F3-B, SC-113DB, 6 PIN Product overview: DB6J314K0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB6J314K0R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - DB6J314K0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB6J314K0R
Discrete Semiconductor Products - Diodes - Rectifiers DB6J314K0R
DIODE ARR SCHOTT 30V 30MA SMINI6

DIODE ARR SCHOTT 30V 30MA SMINI6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 868250-DB6J314K0R 286-DB6J314K0R DB6J314K0R
Product Name Diodes, Rectifiers - Arrays - DB6J314K0R Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 3 Independent Schottky 30 V 30mA (DC) Surface Mount 6-SMD, Flat Leads
Package SMini6-F3-B Tape and Reel
RoHS Compliant RoHS
IO 0.0300 amps
Unlock Full Specs
to access all available technical data