Panasonic Diodes, Rectifiers - Arrays - DB5S406K0R DB5S406K0R

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1032689-DB5S406K0R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 600mV @ 100mA Reverse Recovery Time (trr): 900ps Current - Reverse Leakage @ Vr: 5μA @ 40V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SSMini5-F4-B Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1032689-DB5S406K0R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 600mV @ 100mA Reverse Recovery Time (trr): 900ps Current - Reverse Leakage @ Vr: 5μA @ 40V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SSMini5-F4-B Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DB5S406K0R - 1032689-DB5S406K0R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DB5S406K0R
1032689-DB5S406K0R
Diodes, Rectifiers - Arrays - DB5S406K0R 1032689-DB5S406K0R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1032689-DB5S406K0R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 600mV @ 100mA Reverse Recovery Time (trr): 900ps Current - Reverse Leakage @ Vr: 5μA @ 40V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SSMini5-F4-B Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032689-DB5S406K0R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 100mA
Reverse Recovery Time (trr): 900ps
Current - Reverse Leakage @ Vr: 5μA @ 40V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSMini5-F4-B
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
286-DB5S406K0R
Diode and Rectifier 286-DB5S406K0R
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI5-F4-B, SC-107BB, 5 PIN Product overview: DB5S406K0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB5S406K0R can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI5-F4-B, SC-107BB, 5 PIN Product overview: DB5S406K0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB5S406K0R can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - DB5S406K0R - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DB5S406K0R
Diode Arrays DB5S406K0R
DIODE ARRAY SCHOTTKY 45V SSMINI5

DIODE ARRAY SCHOTTKY 45V SSMINI5

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - DB5S406K0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB5S406K0R
Discrete Semiconductor Products - Diodes - Rectifiers DB5S406K0R
DIODE ARR SCHOTT 45V SSMINI5

DIODE ARR SCHOTT 45V SSMINI5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 1032689-DB5S406K0R 286-DB5S406K0R DB5S406K0R DB5S406K0R
Product Name Diodes, Rectifiers - Arrays - DB5S406K0R Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Removed
VF 0.6000 volts 0.6000 volts 0.6000 volts
VR 45 volts 45 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data