Panasonic Diodes, Rectifiers - Arrays - DB5S310K0R DB5S310K0R

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 737858-DB5S310K0R Packaging: Reel Mounting Style: SMD Speed: Small Signal = Diode Type: Schottky Reverse Recovery Time (trr): 1.6ns Operating Temperature - Junction: 125°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Supplier Device Package: SSMini5-F4-B Manufacturer Package: SOT-665 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: DB5S310 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 470mV at 200mA Current - Reverse Leakage at Vr: 200μA at 30V
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 737858-DB5S310K0R Packaging: Reel Mounting Style: SMD Speed: Small Signal = Diode Type: Schottky Reverse Recovery Time (trr): 1.6ns Operating Temperature - Junction: 125°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Supplier Device Package: SSMini5-F4-B Manufacturer Package: SOT-665 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: DB5S310 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 470mV at 200mA Current - Reverse Leakage at Vr: 200μA at 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DB5S310K0R - 737858-DB5S310K0R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DB5S310K0R
737858-DB5S310K0R
Diodes, Rectifiers - Arrays - DB5S310K0R 737858-DB5S310K0R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 737858-DB5S310K0R Packaging: Reel Mounting Style: SMD Speed: Small Signal = Diode Type: Schottky Reverse Recovery Time (trr): 1.6ns Operating Temperature - Junction: 125°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Supplier Device Package: SSMini5-F4-B Manufacturer Package: SOT-665 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: DB5S310 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 470mV at 200mA Current - Reverse Leakage at Vr: 200μA at 30V

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 737858-DB5S310K0R
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Schottky
Reverse Recovery Time (trr): 1.6ns
Operating Temperature - Junction: 125°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Supplier Device Package: SSMini5-F4-B
Manufacturer Package: SOT-665
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: DB5S310
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 470mV at 200mA
Current - Reverse Leakage at Vr: 200μA at 30V

Buy Now
Singapore, Singapore
Diode and Rectifier
286-DB5S310K0R
Diode and Rectifier 286-DB5S310K0R
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI5-F4-B, SC-107BB, 5 PIN Product overview: DB5S310K0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB5S310K0R can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI5-F4-B, SC-107BB, 5 PIN Product overview: DB5S310K0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB5S310K0R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - DB5S310K0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB5S310K0R
Discrete Semiconductor Products - Diodes - Rectifiers DB5S310K0R
DIODE ARR SCHOTT 30V SSMINI5

DIODE ARR SCHOTT 30V SSMINI5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 737858-DB5S310K0R 286-DB5S310K0R DB5S310K0R
Product Name Diodes, Rectifiers - Arrays - DB5S310K0R Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.4700 volts 0.4700 volts
VR 30 volts
IR 0.2000 mA
Tj 125 C (257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: YG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Schottky barrier triple diode - BAT754L,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers