Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI5-F4-B, SC-107BB, 5 PIN Product overview: DB5S308K0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB5S308K0R can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032688-DB5S308K0R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 420mV @ 100mA
Reverse Recovery Time (trr): 1.3ns
Current - Reverse Leakage @ Vr: 120μA @ 30V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSMini5-F4-B
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 30V SSMINI5
DIODE ARRAY SCHOTTKY 30V SSMINI5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-DB5S308K0R | 1032688-DB5S308K0R | DB5S308K0R | DB5S308K0R |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Arrays - DB5S308K0R | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape and Reel | SSMini5-F4-B | SOT-665 | |
| RoHS Compliant | RoHS | |||
| IO | 0.1000 amps | |||
| Tj | -55 C (-67 F) | 125 C (257 F) | ||
| Diode Type | Schottky; Schottky | Schottky |