Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032687-DB4X501K0R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Reverse Recovery Time (trr): 1.6ns
Current - Reverse Leakage @ Vr: 200μA @ 50V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini4-G4-B
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 50V 200MA MINI4
DIODE ARRAY SCHOTTKY 50V MINI4
DIODE, ULTRAFAST RECOVERY, 150mA, 50V, SOT-143, FULL REEL; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:50V; Average Forward Current:150mA; Forward Voltage Max:550mV; Forward Surge Current:750mA; Product Range:-RoHS Compliant: Yes
DIODE, ULTRAFAST RECOVERY, 150mA, 50V, SOT-143; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:50V; Average Forward Current:150mA; Forward Voltage Max:550mV; Forward Surge Current:750mA; Diode Case Style:SOT-143 RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Diodes |
| Product Number | 1032687-DB4X501K0R | DB4X501K0R | DB4X501K0R | 53W7926 | 56W3766 |
| Product Name | Diodes, Rectifiers - Arrays - DB4X501K0R | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diode, Ultrafast Recovery, 150Ma, 50V, Sot-143, Full Reel; Diode Configuration Panasonic | Diode, Ultrafast Recovery, 150Ma, 50V, Sot-143; Diode Configuration Panasonic |
| Diode Type | Schottky; Schottky | Schottky | |||
| Life Cycle Stage | Active | Removed | |||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts |
| VR | 50 volts | 50 volts | |||
| IR | 0.2000 mA | 0.2000 mA |