Panasonic Diodes, Rectifiers - Arrays - DB4X313K0R DB4X313K0R

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 805262-DB4X313K0R Packaging: Reel Mounting Style: SMD Diode Type: Schottky Reverse Recovery Time (trr): 1.5ns Operating Temperature - Junction: 125°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA Supplier Device Package: Mini4-G4-B Manufacturer Package: SC-61AB Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 200mA Current - Reverse Leakage at Vr: 50μA at 30V Part Number Series: DB4X313
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 805262-DB4X313K0R Packaging: Reel Mounting Style: SMD Diode Type: Schottky Reverse Recovery Time (trr): 1.5ns Operating Temperature - Junction: 125°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA Supplier Device Package: Mini4-G4-B Manufacturer Package: SC-61AB Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 200mA Current - Reverse Leakage at Vr: 50μA at 30V Part Number Series: DB4X313
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DB4X313K0R - 805262-DB4X313K0R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DB4X313K0R
805262-DB4X313K0R
Diodes, Rectifiers - Arrays - DB4X313K0R 805262-DB4X313K0R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 805262-DB4X313K0R Packaging: Reel Mounting Style: SMD Diode Type: Schottky Reverse Recovery Time (trr): 1.5ns Operating Temperature - Junction: 125°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA Supplier Device Package: Mini4-G4-B Manufacturer Package: SC-61AB Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 200mA Current - Reverse Leakage at Vr: 50μA at 30V Part Number Series: DB4X313

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 805262-DB4X313K0R
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Reverse Recovery Time (trr): 1.5ns
Operating Temperature - Junction: 125°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA
Supplier Device Package: Mini4-G4-B
Manufacturer Package: SC-61AB
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 200mA
Current - Reverse Leakage at Vr: 50μA at 30V
Part Number Series: DB4X313

Buy Now
Singapore, Singapore
Diode and Rectifier
286-DB4X313K0R
Diode and Rectifier 286-DB4X313K0R
Mixer Diode, Ultra High Frequency, Silicon, TO-253AA, HALOGEN FREE AND ROHS COMPLIANT, TO-253, MINI4-G4-B, SC-61AB, 4 PIN Product overview: DB4X313K0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB4X313K0R can be used for catalog matching and distributor lookup.

Mixer Diode, Ultra High Frequency, Silicon, TO-253AA, HALOGEN FREE AND ROHS COMPLIANT, TO-253, MINI4-G4-B, SC-61AB, 4 PIN Product overview: DB4X313K0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB4X313K0R can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - DB4X313K0R - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DB4X313K0R
Diode Arrays DB4X313K0R
DIODE ARRAY SCHOTTKY 30V MINI4

DIODE ARRAY SCHOTTKY 30V MINI4

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - DB4X313K0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB4X313K0R
Discrete Semiconductor Products - Diodes - Rectifiers DB4X313K0R
DIODE ARR SCHOTT 30V 200MA MINI4

DIODE ARR SCHOTT 30V 200MA MINI4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 805262-DB4X313K0R 286-DB4X313K0R DB4X313K0R DB4X313K0R
Product Name Diodes, Rectifiers - Arrays - DB4X313K0R Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky Schottky
VF 0.5500 volts 0.5500 volts 0.5500 volts
VR 30 volts 30 volts
IR 0.0500 mA 0.0500 mA
Tj 125 C (257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - PMEG2020CPASX - 890062-PMEG2020CPASX - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad
Package DFN2020D-3
View Details
Rectifier Diodes, Type SBD - Model: YG802C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Switching Diodes - 7384850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package Sot-323 (sc-70)
View Details
Low-leakage double diode - BAV199W-QX - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers