Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013824-DB4J406K0R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 100mA
Reverse Recovery Time (trr): 900ps
Current - Reverse Leakage @ Vr: 5μA @ 40V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini4-F3-B
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI4-F3-B, SC-113BB, 4 PIN Product overview: DB4J406K0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB4J406K0R can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 40V 100MA SMINI4
DIODE ARRAY SCHOTTKY 40V SMINI4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 013824-DB4J406K0R | 286-DB4J406K0R | DB4J406K0R | DB4J406K0R |
| Product Name | Diodes, Rectifiers - Arrays - DB4J406K0R | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | ||
| Life Cycle Stage | Active | Removed | ||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | |
| VR | 40 volts | 40 volts | ||
| IR | 0.0050 mA | 0.0050 mA |