Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI4-F3-B, SC-113BB, 4 PIN Product overview: DB4J310K0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB4J310K0R can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 868248-DB4J310K0R
Features: Diode Array 2 Independent Schottky 30 V 200mA Surface Mount 4-SMD, Flat Leads
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 4-SMD, Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DB4J310
Categories: Discrete Semiconductor Products
Case / Package: SMini4-F3-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: 6457104-3, DB4J310K0RCT, DB4J310K0RDKR, DB4J310K0RTR
DIODE ARR SCHOT 30V 200MA SMINI4
DIODE, ULTRAFAST RECOVERY, 150mA, 30V, SMINI4-F3-B, FULL REEL; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:30V; Average Forward Current:150mA; Forward Voltage Max:470mV; Forward Surge Current:1A RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 30V SMINI4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diodes | Diode Arrays |
| Product Number | 286-DB4J310K0R | 868248-DB4J310K0R | DB4J310K0R | 53W7919 | 590-DB4J310K0R |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Arrays - DB4J310K0R | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Ultrafast Recovery, 150Ma, 30V, Smini4-F3-B, Full Reel; Diode Configuration Panasonic | DIODE ARRAY SCHOTTKY 30V SMINI4 |
| Package | Tape and Reel | SMini4-F3-B | 4-SMD, Flat Leads | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| IO | 0.2000 amps | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Diode Type | Schottky; Diode Array 2 Independent Schottky 30 V 200mA Surface Mount 4-SMD, Flat Leads | Schottky; Schottky |