Panasonic Schottky 50V 300mA SOT-23 Diode and Rectifier DB3Y501KEL

Description
Schottky Diodes & Rectifiers Schottky Diode 50V 300mA SOT-23 Product overview: DB3Y501KEL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 300mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 300mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB3Y501KEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diodes & Rectifiers Schottky Diode 50V 300mA SOT-23 Product overview: DB3Y501KEL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 300mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 300mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB3Y501KEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 50V 300mA SOT-23 Diode and Rectifier
280-DB3Y501KEL
Schottky 50V 300mA SOT-23 Diode and Rectifier 280-DB3Y501KEL
Schottky Diodes & Rectifiers Schottky Diode 50V 300mA SOT-23 Product overview: DB3Y501KEL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 300mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 300mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB3Y501KEL can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers Schottky Diode 50V 300mA SOT-23 Product overview: DB3Y501KEL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 300mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 300mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB3Y501KEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1350582-DB3Y501KEL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1350582-DB3Y501KEL
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1350582-DB3Y501KEL
Win Source Part Number: 1350582-DB3Y501KEL Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Small Signal =< 200mA (Io) , Any Speed Package: Tape & Reel Standard Package: 3,000 Technology: Schottky Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 1.6 ns Current - Reverse Leakage @ Vr: 200 µA @ 50 V Capacitance @ Vr, F: 4pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panasonic Electronic Components Base Product Number: DB3Y501 Product Status: Obsolete Voltage - DC Reverse (Vr) (Max): 50 V Voltage - Forward (Vf) (Max) @ If: 550 mV @ 200 mA

Win Source Part Number: 1350582-DB3Y501KEL
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Small Signal =< 200mA (Io) , Any Speed
Package: Tape & Reel
Standard Package: 3,000
Technology: Schottky
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 1.6 ns
Current - Reverse Leakage @ Vr: 200 µA @ 50 V
Capacitance @ Vr, F: 4pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panasonic Electronic Components
Base Product Number: DB3Y501
Product Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 50 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 200 mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DB3Y501KEL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB3Y501KEL
Discrete Semiconductor Products - Diodes - Rectifiers DB3Y501KEL
DIODE SCHOTTKY 50V 200MA SOT23-3

DIODE SCHOTTKY 50V 200MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-DB3Y501KEL 1350582-DB3Y501KEL DB3Y501KEL
Product Name Schottky 50V 300mA SOT-23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
IO 0.2000 amps
Tj -40 C (-40 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data