DIODE, SCHOTTKY, 60V, MINI3-G3-B; Diode Configuration:Single
DIODE SCHOT 60V 500MA MINI3-G3-B
DIODE SCHOT 60V 500MA MINI3-G3-B
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 63W3800 | DB3X603K0L | DB3X603K0L |
| Product Name | Diode, Schottky, 60V, Mini3-G3-B; Diode Configuration Panasonic | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| RoHS Compliant | RoHS | ||
| VF | 0.6500 volts | 0.6500 volts | 0.6500 volts |
| IF | 500 mA | ||
| Tj | ? to 125 C (? to 257 F) |