Panasonic 59A Diode and Rectifier DB3X501K0L

Description
Mixer Diode, Ultra High Frequency, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X501K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB3X501K0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mixer Diode, Ultra High Frequency, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X501K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB3X501K0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
59A Diode and Rectifier
280-DB3X501K0L
59A Diode and Rectifier 280-DB3X501K0L
Mixer Diode, Ultra High Frequency, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X501K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB3X501K0L can be used for catalog matching and distributor lookup.

Mixer Diode, Ultra High Frequency, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X501K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB3X501K0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - DB3X501K0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB3X501K0L
Discrete Semiconductor Products - Diodes - Rectifiers DB3X501K0L
DIODE SCHOT 50V 200MA MINI3-G3-B

DIODE SCHOT 50V 200MA MINI3-G3-B

Supplier's Site
Diode, Ultrafast Recovery, 200Ma, 50V, Sot-23, Full Reel; Diode Configuration Panasonic - 53W7917 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 200Ma, 50V, Sot-23, Full Reel; Diode Configuration Panasonic
53W7917
Diode, Ultrafast Recovery, 200Ma, 50V, Sot-23, Full Reel; Diode Configuration Panasonic 53W7917
DIODE, ULTRAFAST RECOVERY, 200mA, 50V, SOT-23, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:550mV; Forward Surge Current:1A; Diode Case Style:SOT-23 RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 200mA, 50V, SOT-23, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:550mV; Forward Surge Current:1A; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast Recovery, 200Ma, 50V, Sot-23; Diode Configuration Panasonic - 56W3758 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 200Ma, 50V, Sot-23; Diode Configuration Panasonic
56W3758
Diode, Ultrafast Recovery, 200Ma, 50V, Sot-23; Diode Configuration Panasonic 56W3758
DIODE, ULTRAFAST RECOVERY, 200mA, 50V, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:550mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 200mA, 50V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:550mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Diodes
Product Number 280-DB3X501K0L DB3X501K0L 53W7917 56W3758
Product Name 59A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode, Ultrafast Recovery, 200Ma, 50V, Sot-23, Full Reel; Diode Configuration Panasonic Diode, Ultrafast Recovery, 200Ma, 50V, Sot-23; Diode Configuration Panasonic
Package Tape and Reel
RoHS Compliant RoHS RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data