Mixer Diode, Ultra High Frequency, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X407K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB3X407K0L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013823-DB3X407K0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA
Reverse Recovery Time (trr): 3.6ns
Current - Reverse Leakage @ Vr: 100μA @ 35V
Capacitance @ Vr, F: 10.5pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini3-G3-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE SCHOT 40V 500MA MINI3-G3-B
DIODE SCHOT 40V 500MA MINI3-G3-B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 280-DB3X407K0L | 013823-DB3X407K0L | DB3X407K0L | DB3X407K0L |
| Product Name | 59A Diode and Rectifier | Diodes, Rectifiers - Single - DB3X407K0L | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | Mini3-G3-B | ||
| RoHS Compliant | RoHS | |||
| IO | 0.5000 amps | |||
| Tj | -55 C (-67 F) | 125 C (257 F) | ||
| Life Cycle Stage | Active | Removed |