Mixer Diode, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X317K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB3X317K0L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013822-DB3X317K0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 1A
Reverse Recovery Time (trr): 7.8ns
Current - Reverse Leakage @ Vr: 100μA @ 30V
Capacitance @ Vr, F: 22pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini3-G3-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE, ULTRAFAST RECOVERY, 1A, 30V, SOT-23, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single
DIODE, ULTRAFAST RECOVERY, 1A, 30V, SOT-23; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 30V 1A MINI3-G3-B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-DB3X317K0L | 013822-DB3X317K0L | 53W7915 | DB3X317K0L |
| Product Name | 59A Diode and Rectifier | Diodes, Rectifiers - Single - DB3X317K0L | Diode, Ultrafast Recovery, 1A, 30V, Sot-23, Full Reel; Repetitive Peak Reverse Voltage Panasonic | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | Mini3-G3-B | ||
| RoHS Compliant | RoHS | RoHS | ||
| IO | 1 amps | |||
| Tj | -55 C (-67 F) | 125 C (257 F) |