Panasonic 59A Diode and Rectifier DB3X316N0L

Description
Mixer Diode, Very High Frequency, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X316N0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3X316N0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mixer Diode, Very High Frequency, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X316N0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3X316N0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
59A Diode and Rectifier
286-DB3X316N0L
59A Diode and Rectifier 286-DB3X316N0L
Mixer Diode, Very High Frequency, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X316N0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3X316N0L can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X316N0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3X316N0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - DB3X316N0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB3X316N0L
Discrete Semiconductor Products - Diodes - Rectifiers DB3X316N0L
DIODE ARR SCHOTT 30V 100MA MINI3

DIODE ARR SCHOTT 30V 100MA MINI3

Supplier's Site
Diode, Ultrafast Recovery, 70Ma, 30V, Sot-23, Full Reel; Repetitive Peak Reverse Voltage Panasonic - 53W7914 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 70Ma, 30V, Sot-23, Full Reel; Repetitive Peak Reverse Voltage Panasonic
53W7914
Diode, Ultrafast Recovery, 70Ma, 30V, Sot-23, Full Reel; Repetitive Peak Reverse Voltage Panasonic 53W7914
DIODE, ULTRAFAST RECOVERY, 70mA, 30V, SOT-23, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:70mA; Diode Configuration:Dual Common Cathode; Diode Case Style:SOT-23; No. of Pins:3Pins; Forward Surge Current:1ARoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 70mA, 30V, SOT-23, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:70mA; Diode Configuration:Dual Common Cathode; Diode Case Style:SOT-23; No. of Pins:3Pins; Forward Surge Current:1ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes
Product Number 286-DB3X316N0L DB3X316N0L 53W7914
Product Name 59A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode, Ultrafast Recovery, 70Ma, 30V, Sot-23, Full Reel; Repetitive Peak Reverse Voltage Panasonic
Package Tape and Reel SC-59; SOT23
RoHS Compliant RoHS
IO 0.1000 amps
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data