Panasonic Connectors,Interconnects DB3X316N0L

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Diode Configuration: 2 Pair Common Cathode Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV) Current - Average Rectified (Io) (per Diode): 40A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Diode Configuration: 2 Pair Common Cathode Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV) Current - Average Rectified (Io) (per Diode): 40A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Diode Configuration: 2 Pair Common Cathode Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV) Current - Average Rectified (Io) (per Diode): 40A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Diode Configuration: 2 Pair Common Cathode
Technology: Wirewound
Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV)
Current - Average Rectified (Io) (per Diode): 40A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1355-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details