Panasonic 30V 2pF Diode and Rectifier DB3X316K0L

Description
RF Mixer Diode, 30V, 2pF, 800ps, SMT Product overview: DB3X316K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB3X316K0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Mixer Diode, 30V, 2pF, 800ps, SMT Product overview: DB3X316K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB3X316K0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2pF Diode and Rectifier
280-DB3X316K0L
30V 2pF Diode and Rectifier 280-DB3X316K0L
RF Mixer Diode, 30V, 2pF, 800ps, SMT Product overview: DB3X316K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB3X316K0L can be used for catalog matching and distributor lookup.

RF Mixer Diode, 30V, 2pF, 800ps, SMT Product overview: DB3X316K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB3X316K0L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DB3X316K0L - 1032686-DB3X316K0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DB3X316K0L
1032686-DB3X316K0L
Diodes, Rectifiers - Single - DB3X316K0L 1032686-DB3X316K0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1032686-DB3X316K0L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Reverse Recovery Time (trr): 800ps Current - Reverse Leakage @ Vr: 15μA @ 30V Capacitance @ Vr, F: 2pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: Mini3-G3-B Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032686-DB3X316K0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Reverse Recovery Time (trr): 800ps
Current - Reverse Leakage @ Vr: 15μA @ 30V
Capacitance @ Vr, F: 2pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini3-G3-B
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DB3X316K0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB3X316K0L
Discrete Semiconductor Products - Diodes - Rectifiers DB3X316K0L
DIODE SCHOT 30V 100MA MINI3-G3-B

DIODE SCHOT 30V 100MA MINI3-G3-B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-DB3X316K0L 1032686-DB3X316K0L DB3X316K0L
Product Name 30V 2pF Diode and Rectifier Diodes, Rectifiers - Single - DB3X316K0L Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel Mini3-G3-B
RoHS Compliant RoHS
IO 0.1000 amps
Tj -55 C (-67 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data