Panasonic 59A Diode and Rectifier DB3X316J0L

Description
Mixer Diode, Very High Frequency, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X316J0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3X316J0L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Mixer Diode, Very High Frequency, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X316J0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3X316J0L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
59A Diode and Rectifier
286-DB3X316J0L
59A Diode and Rectifier 286-DB3X316J0L
Mixer Diode, Very High Frequency, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X316J0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3X316J0L can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X316J0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3X316J0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282995-DB3X316J0L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282995-DB3X316J0L
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282995-DB3X316J0L
Win Source Part Number: 1282995-DB3X316J0L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Voltage - Forward (Vf) (Max) @ If: 550 mV @ 100 mA Reverse Recovery Time (trr): 800 ps Current - Reverse Leakage @ Vr: 15 µA @ 30 V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: Mini3-G3-B ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panasonic Electronic Components Other Names: DB3X316J0LTR,DB3X316 J0LCT,DB3X316J0LDKR Base Product Number: DB3X316

Win Source Part Number: 1282995-DB3X316J0L
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 100 mA
Reverse Recovery Time (trr): 800 ps
Current - Reverse Leakage @ Vr: 15 µA @ 30 V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: Mini3-G3-B
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panasonic Electronic Components
Other Names: DB3X316J0LTR,DB3X316J0LCT,DB3X316J0LDKR
Base Product Number: DB3X316

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - DB3X316J0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB3X316J0L
Discrete Semiconductor Products - Diodes - Rectifiers DB3X316J0L
DIODE ARR SCHOTT 30V 100MA MINI3

DIODE ARR SCHOTT 30V 100MA MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-DB3X316J0L 1282995-DB3X316J0L DB3X316J0L
Product Name 59A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
RoHS Compliant RoHS
IO 0.1000 amps
Tj -55 C (-67 F) 125 C (257 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data