Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032685-DB3X316F0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Reverse Recovery Time (trr): 800ps
Current - Reverse Leakage @ Vr: 15μA @ 30V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini3-G3-B
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Mixer Diode, Very High Frequency, Silicon, TO-236AA, SC-59A, 3 PIN Product overview: DB3X316F0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3X316F0L can be used for catalog matching and distributor lookup.
DIODE, ULTRAFAST RECOVERY, 70mA, 30V, SOT-23, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:70mA; Diode Configuration:Dual Series; Diode Case Style:SOT-23; No. of Pins:3Pins; Forward Voltage Max:550mV RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 30V MINI3
DIODE ARR SCHOTT 30V 100MA MINI3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes | Diode Arrays | Rectifiers |
| Product Number | 1032685-DB3X316F0L | 286-DB3X316F0L | 53W7911 | DB3X316F0L | DB3X316F0L |
| Product Name | Diodes, Rectifiers - Arrays - DB3X316F0L | 59A Diode and Rectifier | Diode, Ultrafast Recovery, 70Ma, 30V, Sot-23, Full Reel; Repetitive Peak Reverse Voltage Panasonic | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | |||
| Life Cycle Stage | Active | Removed | |||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | |
| VR | 30 volts | 30 volts | |||
| IR | 0.0150 mA | 0.0150 mA |