Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032684-DB3X314K0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 300nA @ 30V
Capacitance @ Vr, F: 1.5pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini3-G3-B
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Mixer Diode, L Band, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X314K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB3X314K0L can be used for catalog matching and distributor lookup.
DIODE SCHOTT 30V 30MA MINI3-G3-B
DIODE SCHOTT 30V 30MA MINI3-G3-B
DIODE, ULTRAFAST RECOVERY, 30mA, 30V, SOT-23, FULL REEL; Diode Configuration:Single
DIODE, ULTRAFAST RECOVERY, 30mA, 30V, SOT-23; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Diodes |
| Product Number | 1032684-DB3X314K0L | 280-DB3X314K0L | DB3X314K0L | DB3X314K0L | 53W7909 |
| Product Name | Diodes, Rectifiers - Single - DB3X314K0L | 59A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Ultrafast Recovery, 30Ma, 30V, Sot-23, Full Reel; Diode Configuration Panasonic |
| Life Cycle Stage | Active | Removed | |||
| Package | Mini3-G3-B | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |
| trr | 1 ns | 1 ns |