Panasonic 59A Diode and Rectifier DB3X314F0L

Description
Mixer Diode, L Band, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X314F0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3X314F0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mixer Diode, L Band, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X314F0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3X314F0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
59A Diode and Rectifier
286-DB3X314F0L
59A Diode and Rectifier 286-DB3X314F0L
Mixer Diode, L Band, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X314F0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3X314F0L can be used for catalog matching and distributor lookup.

Mixer Diode, L Band, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X314F0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3X314F0L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - DB3X314F0L - 805811-DB3X314F0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DB3X314F0L
805811-DB3X314F0L
Diodes, Rectifiers - Arrays - DB3X314F0L 805811-DB3X314F0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 805811-DB3X314F0L Packaging: Reel Mounting Style: SMD Diode Type: Schottky Reverse Recovery Time (trr): 1ns Operating Temperature - Junction: 125°C (Maximum) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 30mA (DC) Supplier Device Package: Mini3-G3-B Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 30mA Current - Reverse Leakage at Vr: 300nA at 30V Part Number Series: DB3X314

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 805811-DB3X314F0L
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Reverse Recovery Time (trr): 1ns
Operating Temperature - Junction: 125°C (Maximum)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 30mA (DC)
Supplier Device Package: Mini3-G3-B
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 30mA
Current - Reverse Leakage at Vr: 300nA at 30V
Part Number Series: DB3X314

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - DB3X314F0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB3X314F0L
Discrete Semiconductor Products - Diodes - Rectifiers DB3X314F0L
DIODE ARR SCHOTT 30V 30MA MINI3

DIODE ARR SCHOTT 30V 30MA MINI3

Supplier's Site
Diode, Ultrafast Recovery, 20Ma, 30V, Sot-23; Diode Configuration Panasonic - 56W3748 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 20Ma, 30V, Sot-23; Diode Configuration Panasonic
56W3748
Diode, Ultrafast Recovery, 20Ma, 30V, Sot-23; Diode Configuration Panasonic 56W3748
DIODE, ULTRAFAST RECOVERY, 20mA, 30V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:20mA; Forward Voltage Max:1V; Forward Surge Current:-; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 20mA, 30V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:20mA; Forward Voltage Max:1V; Forward Surge Current:-; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Rectifiers Diodes
Product Number 286-DB3X314F0L 805811-DB3X314F0L DB3X314F0L 56W3748
Product Name 59A Diode and Rectifier Diodes, Rectifiers - Arrays - DB3X314F0L Discrete Semiconductor Products - Diodes - Rectifiers Diode, Ultrafast Recovery, 20Ma, 30V, Sot-23; Diode Configuration Panasonic
Package Tape and Reel SC-59; SOT23
RoHS Compliant RoHS RoHS
IO 0.0300 amps
Tj -55 C (-67 F) 125 C (257 F) ? to 125 C (? to 257 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Rectifier Diodes, Type SBD - Model: TP869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details
General-purpose dual Schottky diode - BAS70-04-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers