Mixer Diode, Ultra High Frequency, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X313N0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3X313N0L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1339713-DB3X313N0L
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Speed: Small Signal =< 200mA (Io) , Any Speed
Package: Tape & Reel
Standard Package: 3,000
Technology: Schottky
Reverse Recovery Time (trr): 1.5 ns
Current - Reverse Leakage @ Vr: 50 µA @ 30 V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: Mini3-G3-B
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panasonic Electronic Components
Base Product Number: DB3X313
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 200 mA
Current - Average Rectified (Io) (per Diode): 200mA
DIODE, SCHOTTKY, DUAL, 30V, MINI3; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):130mA; Diode Configuration:Dual Common Cathode; Diode Case Style:SOT-23; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 30V MINI3
DIODE ARR SCHOTT 30V 200MA MINI3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 286-DB3X313N0L | 1339713-DB3X313N0L | 63W3788 | DB3X313N0L | DB3X313N0L |
| Product Name | 59A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode, Schottky, Dual, 30V, Mini3; Repetitive Reverse Voltage Vrrm Max Panasonic | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 0.2000 amps | ||||
| Tj | -55 C (-67 F) | 125 C (257 F) | |||
| Diode Type | Schottky | Schottky |