Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032681-DB3X313F0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Reverse Recovery Time (trr): 1.5ns
Current - Reverse Leakage @ Vr: 50μA @ 30V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini3-G3-B
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Mixer Diode, Ultra High Frequency, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X313F0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3X313F0L can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 30V MINI3
DIODE ARR SCHOTT 30V 200MA MINI3
DIODE, SCHOTTKY, DUAL, 30V, MINI3; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):130mA; Diode Configuration:Dual Series; Diode Case Style:SOT-23; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 1032681-DB3X313F0L | 286-DB3X313F0L | DB3X313F0L | DB3X313F0L | 63W3785 |
| Product Name | Diodes, Rectifiers - Arrays - DB3X313F0L | 59A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, Dual, 30V, Mini3; Repetitive Reverse Voltage Vrrm Max Panasonic |
| Diode Type | Schottky; Schottky | Schottky | |||
| Life Cycle Stage | Active | Removed | |||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | |
| VR | 30 volts | 30 volts | |||
| IR | 0.0500 mA | 0.0500 mA |