Panasonic Schottky 1A 20V 59A Diode and Rectifier DB3X206K0L

Description
Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X206K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V, 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3X206K0L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X206K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V, 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3X206K0L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 1A 20V 59A Diode and Rectifier - 286-DB3X206K0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 20V 59A Diode and Rectifier
286-DB3X206K0L
Schottky 1A 20V 59A Diode and Rectifier 286-DB3X206K0L
Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X206K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V, 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3X206K0L can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DB3X206K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V, 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3X206K0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 250987-DB3X206K0L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
250987-DB3X206K0L
Discrete Semiconductor Products 250987-DB3X206K0L
Manufacturer: Panasonic Win Source Part Number: 250987-DB3X206K0L Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: DB3X206K Alternative Parts (Cross-Reference): DB3X206K; Introduction Date: September 05, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 250987-DB3X206K0L
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: DB3X206K
Alternative Parts (Cross-Reference): DB3X206K;
Introduction Date: September 05, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN - 590-DB3X206K0L - Utmel Electronic Limited
Hong Kong, China
Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN
590-DB3X206K0L
Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN 590-DB3X206K0L
Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN

Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Rectifiers Diode Arrays Schottky Diodes
Product Number 286-DB3X206K0L 250987-DB3X206K0L 590-DB3X206K0L
Product Name Schottky 1A 20V 59A Diode and Rectifier Discrete Semiconductor Products Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN
Package Tape and Reel
Unlock Full Specs
to access all available technical data