Win Source Part Number: 1168430-DB3S406F0L
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 100 mA
Reverse Recovery Time (trr): 900 ps
Current - Reverse Leakage @ Vr: 5 µA @ 40 V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Package / Case: SC-89, SOT-490
Supplier Device Package: SSMini3-F3-B
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panasonic Electronic Components
Other Names: DB3S406F0LCT,DB3S406
Base Product Number: DB3S406
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DB3S406F0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3S406F0L can be used for catalog matching and distributor lookup.
DIODE, ULTRAFAST RECOVERY, 75mA, 40V, SOT-490; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:75mA; Forward Voltage Max:600mV; Forward Surge Current:750mA; Diode Case Style:SOT-490 RoHS Compliant: Yes
DIODE ARR SCHOTT 40V SSMINI3
DIODE ARRAY SCHOTTKY 40V SSMINI3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes | Rectifiers | Diode Arrays |
| Product Number | 1168430-DB3S406F0L | 286-DB3S406F0L | 56W3743 | DB3S406F0L | DB3S406F0L |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode and Rectifier | Diode, Ultrafast Recovery, 75Ma, 40V, Sot-490; Diode Configuration Panasonic | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | |||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | |
| VR | 40 volts | 40 volts | |||
| IR | 0.0050 mA | 0.0050 mA | |||
| Tj | 125 C (257 F) | -55 C (-67 F) |