Mixer Diode, L Band, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DB3S315E0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3S315E0L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 868244-DB3S315E0L
Features: Diode Array 1 Pair Common Cathode Schottky 30 V 30mA (DC) Surface Mount SC-89, SOT-490
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-89, SOT-490
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DB3S315
Categories: Discrete Semiconductor Products
Case / Package: SSMini3-F3-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: DB3S315E0LCT, DB3S315E0LDKR, DB3S315E0L-ND, DB3S315E0LTR
DIODE ARR SCHOT 30V 30MA SSMINI3
DIODE ARRAY SCHOTTKY 30V SSMINI3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-DB3S315E0L | 868244-DB3S315E0L | DB3S315E0L | DB3S315E0L |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Arrays - DB3S315E0L | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape and Reel | SSMini3-F3-B | SC-89, SOT-490 | |
| RoHS Compliant | RoHS | |||
| IO | 0.0300 amps | |||
| Tj | -55 C (-67 F) | |||
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 30 V 30mA (DC) Surface Mount SC-89, SOT-490 | Schottky |