Panasonic Discrete Semiconductor Products - Diodes - Rectifiers - Single DB3S314K0L

Description
Win Source Part Number: 1182046-DB3S314K0L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 1 V @ 30 mA Reverse Recovery Time (trr): 1 ns Current - Reverse Leakage @ Vr: 300 nA @ 30 V Capacitance @ Vr, F: 1.5pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Package / Case: SC-89, SOT-490 Supplier Device Package: SSMini3-F3-B ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panasonic Electronic Components Base Product Number: DB3S314
Request a Quote Datasheet
Description
Win Source Part Number: 1182046-DB3S314K0L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 1 V @ 30 mA Reverse Recovery Time (trr): 1 ns Current - Reverse Leakage @ Vr: 300 nA @ 30 V Capacitance @ Vr, F: 1.5pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Package / Case: SC-89, SOT-490 Supplier Device Package: SSMini3-F3-B ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panasonic Electronic Components Base Product Number: DB3S314
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1182046-DB3S314K0L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1182046-DB3S314K0L
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1182046-DB3S314K0L
Win Source Part Number: 1182046-DB3S314K0L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 1 V @ 30 mA Reverse Recovery Time (trr): 1 ns Current - Reverse Leakage @ Vr: 300 nA @ 30 V Capacitance @ Vr, F: 1.5pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Package / Case: SC-89, SOT-490 Supplier Device Package: SSMini3-F3-B ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panasonic Electronic Components Base Product Number: DB3S314

Win Source Part Number: 1182046-DB3S314K0L
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1 V @ 30 mA
Reverse Recovery Time (trr): 1 ns
Current - Reverse Leakage @ Vr: 300 nA @ 30 V
Capacitance @ Vr, F: 1.5pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Package / Case: SC-89, SOT-490
Supplier Device Package: SSMini3-F3-B
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panasonic Electronic Components
Base Product Number: DB3S314

Buy Now Datasheet
Singapore
Diode and Rectifier
280-DB3S314K0L
Diode and Rectifier 280-DB3S314K0L
Mixer Diode, L Band, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DB3S314K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB3S314K0L can be used for catalog matching and distributor lookup.

Mixer Diode, L Band, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DB3S314K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB3S314K0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - DB3S314K0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB3S314K0L
Discrete Semiconductor Products - Diodes - Rectifiers DB3S314K0L
DIODE SCHOT 30V 30MA SSMINI3

DIODE SCHOT 30V 30MA SSMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 1182046-DB3S314K0L 280-DB3S314K0L DB3S314K0L
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package SC-89, SOT-490 Tape and Reel
VF 1 volts 1 volts
trr 1 ns
Tj 125 C (257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2HVM12.5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details